CMOS Amplifier 1 Circuit 6-DFN (1.2x1.3)
CMOS Amplifier 1 Circuit 6-DFN (1.2x1.3)
CMOS Amplifier 1 Circuit 6-DFN (1.2x1.3)
Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp Product overview: TSU111IQ1T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU111IQ1T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 937813-TSU111IQ1T
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit - 6-DFN (1.2x1.3)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSU111
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.2x1.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-17005-6, -497-17005-1, -497-17005-2, 497-17005-1, 497-17005-2, -497-17005-6
IC CMOS 1 CIRCUIT 6DFN
NANOPOWER OPAMP, 11.5KHZ, 2.7V/MS, DFN-6; No. of Amplifiers:1 Amplifier; Bandwidth:11.5kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:6Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
CMOS Amplifier 1 Circuit 6-DFN (1.2x1.3)
Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp
IC CMOS 1 CIRCUIT 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-17005-1-ND | 687-TSU111IQ1T | 937813-TSU111IQ1T | TSU111IQ1T | 13AC9479 | TSU111IQ1T | TSU111IQ1T | TSU111IQ1T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU111IQ1T | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Nanopower Opamp, 11.5Khz, 2.7V/ms, Dfn-6; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | |||||
| Slew Rate | 0.0027 V/µs | 0.0027 V/µs | 0.0027 V/µs | 2.70E-9 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 6-XFDFN | 6-DFN (1.2x1.3) | 6-XFDFN | 6-XFDFN | ||||
| Number of Pins | 6 | 6 |