STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSB572IQ2T

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-16263-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16263-1-ND
Instrumentation, Op Amps, Buffer Amps 497-16263-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16263-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16263-2-ND
Instrumentation, Op Amps, Buffer Amps 497-16263-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16263-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16263-6-ND
Instrumentation, Op Amps, Buffer Amps 497-16263-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Automotive Dual 2.5MHz 36V Operational Amplifier IC - 687-TSB572IQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual 2.5MHz 36V Operational Amplifier IC
687-TSB572IQ2T
Automotive Dual 2.5MHz 36V Operational Amplifier IC 687-TSB572IQ2T
2.5MHz Op Amp, 36V, 2Ch, 8-Pin SOIC, Automotive Product overview: TSB572IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.5MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.5MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB572IQ2T can be used for catalog matching and distributor lookup.

2.5MHz Op Amp, 36V, 2Ch, 8-Pin SOIC, Automotive Product overview: TSB572IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.5MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.5MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB572IQ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321694-TSB572IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321694-TSB572IQ2T
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321694-TSB572IQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 1321694-TSB572IQ2T Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1V/µs Gain Bandwidth Product: 2.2 MHz Current - Input Bias: 8 nA Voltage - Input Offset: 1.5 mV Current - Supply: 380µA (x2 Channels) Current - Output / Channel: 65 mA Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-16263-6,497-1626 3-1,497-16263-2 Base Product Number: TSB572 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 36 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321694-TSB572IQ2T
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1V/µs
Gain Bandwidth Product: 2.2 MHz
Current - Input Bias: 8 nA
Voltage - Input Offset: 1.5 mV
Current - Supply: 380µA (x2 Channels)
Current - Output / Channel: 65 mA
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-16263-6,497-16263-1,497-16263-2
Base Product Number: TSB572
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSB572IQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSB572IQ2T
Integrated Circuits (ICs) - Linear - Amplifiers TSB572IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSB572IQ2T - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSB572IQ2T
Instrumentation, OP Amps, Buffer Amps TSB572IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSB572IQ2T
Operational Amplifiers - Op Amps TSB572IQ2T
Operational Amplifiers - Op Amps Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier

Operational Amplifiers - Op Amps Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSB572IQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSB572IQ2T
Instrumentation, OP Amps, Buffer Amps TSB572IQ2T
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSB572IQ2T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSB572IQ2T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSB572IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Op-Amp, 2.5Mhz, 1V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics - 74Y8035 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.5Mhz, 1V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics
74Y8035
Op-Amp, 2.5Mhz, 1V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics 74Y8035
OP-AMP, 2.5MHZ, 1V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP-AMP, 2.5MHZ, 1V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 497-16263-1-ND 687-TSB572IQ2T 1321694-TSB572IQ2T TSB572IQ2T TSB572IQ2T TSB572IQ2T TSB572IQ2T TSB572IQ2T 74Y8035
Product Name Instrumentation, Op Amps, Buffer Amps Automotive Dual 2.5MHz 36V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 2.5Mhz, 1V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics
Features Rail-Rail-Out
Source Current (IS) 0.3800 milliamps 0.3800 milliamps 0.3800 milliamps 0.3800 milliamps
Slew Rate 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8 nA Surface Mount 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details