Quad Push-Pull Comparators, 1.1V, 5.5V, 4.2mV Hysteresis, 9us Response Product overview: TS884IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1V, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.1V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS884IPT can be used for catalog matching and distributor lookup.
Rail-to-rail 1.1 V nanopower, push-pull quad comparators
IC COMPARATOR RR 1.1V 14TSSOP
Analogue Comparator, Quad, Nanopower, 4, 9 s, 1.1V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
Comparator General Purpose Push-Pull 14-TSSOP
Analog Comparators Quad Comparator 220nA 1.1V to 5.5V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS884IPT | TS884IPT | TS884IPT | 41Y2347 | TS884IPT | TS884IPT |
| Product Name | Quad 1.1V 5.5V Linear Comparator IC | Linear - Comparators | Analogue Comparator, Quad, Nanopower, 4, 9 S, 1.1V To 5.5V, Tssop, 14 Rohs Compliant Stmicroelectronics | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.1 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |