TS982 - Amplifiers and Comparators-AMPLI
Dual Op Amp, 2.2MHz GBW, 400mA Output, 5.5V, 2-Ch, SM Product overview: TS982IDWT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 400mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 400mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS982IDWT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054162-TS982IDWT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.5mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual Bipolar Oper Amps Wide bandwidth
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS982IDWT | 687-TS982IDWT | 054162-TS982IDWT | 497-TS982IDWTCT-ND | TS982IDWT | TS982IDWT | TS982IDWT | TS982IDWT |
| Product Name | Dual 2.2MHz 400mA 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS982IDWT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; HSOP 8 | Tape and Reel | 8-SO Exposed Pad | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | Active | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs |