Single Comparator, ±18V/36V, 1.3µs, SOT-23-5, Surface Mount Product overview: TS391IYLT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SMD, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391IYLT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274293-TS391IYLT
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: CMOS, DTL, ECL, Open-Collector, TTL
Number of Elements: 1
Current - Output (Typ): 16mA @ 5V
Family Name: TS391
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 1.25mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): TS391SN2T1G; NCV391SN2T1G; TA75S393F(F);
Introduction Date: November 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Low-Power Voltage Comparator 36V SOT23-5
Low-Power Voltage Comparator 36V SOT23-5
Low-Power Voltage Comparator 36V SOT23-5
Low power, single voltage comparator
IC VOLT COMPARATOR SGL SOT-23-5
SOT23-5/LOW POWER SING VOL COMPARATOR; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Analog Comparators LP Single Volt 2V to 36V Comparator
Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS391IYLT | 1274293-TS391IYLT | 8805490P | 8805490 | TS391IYLT | TS391IYLT | 51AC9694 | TS391IYLT | TS391IYLT |
| Product Name | SMD 18V 36V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TS391IYLT | Comparators | Comparators | Linear - Comparators | Sot23-5/low Power Sing Vol Comparator; Comparator Type Stmicroelectronics | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||||||
| Power Dissipation (PD) | 500 milliwatts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | Tape and Reel | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23-5 | SOT-23 | SOT; SC-74A, SOT-753 |