STMicroelectronics, Inc. 1.9MHz 5.5V SOT-23 Operational Amplifier IC TS507CLT

Description
1.9MHz Op Amp, 25uV Vos, 5.5V, SOT-23-5, Single Supply Product overview: TS507CLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS507CLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.9MHz Op Amp, 25uV Vos, 5.5V, SOT-23-5, Single Supply Product overview: TS507CLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS507CLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.9MHz 5.5V SOT-23 Operational Amplifier IC
687-TS507CLT
1.9MHz 5.5V SOT-23 Operational Amplifier IC 687-TS507CLT
1.9MHz Op Amp, 25uV Vos, 5.5V, SOT-23-5, Single Supply Product overview: TS507CLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS507CLT can be used for catalog matching and distributor lookup.

1.9MHz Op Amp, 25uV Vos, 5.5V, SOT-23-5, Single Supply Product overview: TS507CLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS507CLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TS507CLT - Rochester Electronics
Newburyport, MA, United States
TS507 - Amplifiers and Comparators-AMPLI

TS507 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS507CLT - 1114390-TS507CLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS507CLT
1114390-TS507CLT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS507CLT 1114390-TS507CLT
Manufacturer: STMicroelectronics Win Source Part Number: 1114390-TS507CLT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Channel Output Current: 128mA Gain Bandwidth Product (GBP): 1.9MHz Alternative Parts (Cross-Reference): MCP6241RT-E/OT; TSV911RILT; TSV991ILT; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114390-TS507CLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 128mA
Gain Bandwidth Product (GBP): 1.9MHz
Alternative Parts (Cross-Reference): MCP6241RT-E/OT; TSV911RILT; TSV991ILT;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 1962110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962110P
Op Amps 1962110P
STMicroelectronics TS507CLT

STMicroelectronics TS507CLT

Supplier's Site
Op Amps - 1962109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962109
Op Amps 1962109
STMicroelectronics TS507CLT

STMicroelectronics TS507CLT

Supplier's Site
Op Amps - 1962110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1962110
Op Amps 1962110
STMicroelectronics TS507CLT

STMicroelectronics TS507CLT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6944-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6944-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6944-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6944-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6944-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6944-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6944-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6944-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6944-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS507CLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS507CLT
Integrated Circuits (ICs) - Linear - Amplifiers TS507CLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op-Amp, 1.9Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics - 18AC7858 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.9Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics
18AC7858
Op-Amp, 1.9Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics 18AC7858
OP-AMP, 1.9MHZ, 0.6V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:0.6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1.9MHZ, 0.6V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:0.6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS507CLT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS507CLT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS507CLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TS507CLT
Precision Amplifiers TS507CLT
Precision Amplifiers Hi precision op amp

Precision Amplifiers Hi precision op amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS507CLT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS507CLT
Instrumentation, OP Amps, Buffer Amps TS507CLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS507CLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS507CLT
Instrumentation, OP Amps, Buffer Amps TS507CLT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS507CLT TS507CLT 1114390-TS507CLT 1962110P 1962109 497-6944-1-ND TS507CLT 18AC7858 TS507CLT TS507CLT TS507CLT TS507CLT
Product Name 1.9MHz 5.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS507CLT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1.9Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs 0.6000 V/µs
Bandwidth 1.9 MHz 1.9 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913762P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-R2 - 859883-ADA4860-1YRJZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers