Dual CMOS Op-Amp, 120kHz GBP, 5V, Rail-to-Rail, Micro-Power Product overview: TSV612AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 120kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV612AIST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035374-TSV612AIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10.5μA
Channel Output Current: 63mA
Gain Bandwidth Product (GBP): 120kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps Rail-to-Rail High 120kHz CMOS Op-Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV612AIST | 035374-TSV612AIST | 497-10626-6-ND | TSV612AIST | TSV612AIST | TSV612AIST | TSV612AIST | TSV612AIST |
| Product Name | Dual 120kHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV612AIST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 5.5 volts | ||||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | ||
| Bandwidth | 0.1200 MHz | 0.1200 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |