Amplifier IC 1-Channel (Mono) Class D 9-FlipChip
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip
TS4962M - Audio ICs-AUDIO AMPLIFIERS
3W Class D Audio Amp, 5.5V, 1-Ch, SMD, 57dB CMRR Product overview: TS4962MEIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 3W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4962MEIJT can be used for catalog matching and distributor lookup.
Audio Amplifiers 3W Filter-Free Class D Power Amplifier
IC AMP D MONO 2.8W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip
IC AMP D MONO 2.8W 9FLIPCHIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-4986-2-ND | TS4962MEIJT | 742-TS4962MEIJT | TS4962MEIJT | TS4962MEIJT | TS4962MEIJT | TS4962MEIJT |
| Product Name | Audio Amplifiers | SMD 3W 5.5V Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |