The TSB571 and TSB572 operational amplifiers are low-power, rail-to-rail input/output devices with a gain bandwidth product of 2.5 MHz. They operate over a wide supply voltage range of 4 V to 36 V and consume a typical current of 380 µA at maximum voltage. These amplifiers feature a low input bias current of 30 nA maximum and are designed to withstand high electrostatic discharge (ESD) levels of up to 4 kV HBM. They are suitable for applications in active filtering, audio systems, automotive, power supplies, and industrial settings. The devices are rated for an extended temperature range of -40 °C to 125 °C and are compliant with RoHS standards. Their small SMD packages enhance design flexibility for various applications.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier
2.5MHz Op Amp, 36V, 2-Ch, Voltage-Feedback, Automotive Product overview: TSB572IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 2.5MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB572IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 901274-TSB572IDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSB572
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-17774-1, 497-17774-2, 497-17774-6
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
OPAMP, 2.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-17774-2-ND | TSB572IDT | 687-TSB572IDT | 901274-TSB572IDT | TSB572IDT | TSB572IDT | 69AH3032 | TSB572IDT | TSB572IDT | TSB572IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 2.5MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSB572IDT | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2.5Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.3800 milliamps | 0.3800 milliamps | 0.3800 milliamps | |||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | 8-SO | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8 nA |