SP Amp Current Sense Amp Single 0V/5.5V Automotive 8-Pin TSSOP T/R Product overview: TSC1031IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 0V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC1031IYPT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifiers High Volt High Side 2.7 to 5.5V 360uA
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSC1031IYPT | 497-10694-2-ND | TSC1031IYPT | TSC1031IYPT | TSC1031IYPT | TSC1031IYPT |
| Product Name | Automotive 0V 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Number of Pins | 8 | |||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs |