STMicroelectronics, Inc. Dual 880kHz 60uA 5.5V Operational Amplifier IC TSV632IST

Description
CMOS Op-Amp, 880kHz GBP, 60uA, 5.5V, Dual, Rail-to-Rail Product overview: TSV632IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 60uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 60uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Op-Amp, 880kHz GBP, 60uA, 5.5V, Dual, Rail-to-Rail Product overview: TSV632IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 60uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 60uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 880kHz 60uA 5.5V Operational Amplifier IC - 687-TSV632IST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 880kHz 60uA 5.5V Operational Amplifier IC
687-TSV632IST
Dual 880kHz 60uA 5.5V Operational Amplifier IC 687-TSV632IST
CMOS Op-Amp, 880kHz GBP, 60uA, 5.5V, Dual, Rail-to-Rail Product overview: TSV632IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 60uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 60uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IST can be used for catalog matching and distributor lookup.

CMOS Op-Amp, 880kHz GBP, 60uA, 5.5V, Dual, Rail-to-Rail Product overview: TSV632IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 60uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 60uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8997-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8997-2-ND
Instrumentation, Op Amps, Buffer Amps 497-8997-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8997-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8997-1-ND
Instrumentation, Op Amps, Buffer Amps 497-8997-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8997-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8997-6-ND
Instrumentation, Op Amps, Buffer Amps 497-8997-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IST - 035400-TSV632IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IST
035400-TSV632IST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IST 035400-TSV632IST
Manufacturer: STMicroelectronics Win Source Part Number: 035400-TSV632IST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.34 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MiniSO Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 60μA Channel Output Current: 74mA Gain Bandwidth Product (GBP): 880kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035400-TSV632IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TSV632IST - Rochester Electronics
Newburyport, MA, United States
TSV632 - 70 Microa Rr I/O Dual Op Amplifier

TSV632 - 70 Microa Rr I/O Dual Op Amplifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSV632IST
Precision Amplifiers TSV632IST
Precision Amplifiers 60uA 880 KHz LV Precision RR

Precision Amplifiers 60uA 880 KHz LV Precision RR

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV632IST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV632IST
Instrumentation, OP Amps, Buffer Amps TSV632IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV632IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV632IST
Instrumentation, OP Amps, Buffer Amps TSV632IST
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV632IST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV632IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Op-Amp, 880Khz, 125Deg C, Minisoic-8 Rohs Compliant Stmicroelectronics - 47AK7076 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 880Khz, 125Deg C, Minisoic-8 Rohs Compliant Stmicroelectronics
47AK7076
Op-Amp, 880Khz, 125Deg C, Minisoic-8 Rohs Compliant Stmicroelectronics 47AK7076
OP-AMP, 880KHZ, 125DEG C, MINISOIC-8 ROHS COMPLIANT: YES

OP-AMP, 880KHZ, 125DEG C, MINISOIC-8 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TSV632IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV632IST
Integrated Circuits (ICs) - Linear - Amplifiers TSV632IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-TSV632IST 497-8997-2-ND 035400-TSV632IST TSV632IST TSV632IST TSV632IST TSV632IST TSV632IST 47AK7076 TSV632IST
Product Name Dual 880kHz 60uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IST Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 880Khz, 125Deg C, Minisoic-8 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 volts 5.5 volts
Slew Rate 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 3.40E-7 V/µs
Bandwidth 0.8800 MHz 0.8800 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data