Manufacturer: STMicroelectronics
Win Source Part Number: 1114497-TS861AILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
BiCMOS Comparator, 1Ch, 2.7-10V, SOT-23-5, 500ns Product overview: TS861AILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 10V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS861AILT can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull SOT-23-5
Analog Comparators Single Rail-to-Rail
IC COMP SGL RAIL TO RAIL SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1114497-TS861AILT | 692-TS861AILT | TS861AILT | TS861AILT | TS861AILT |
| Product Name | Linear - Linear - Comparators - TS861AILT | 10V SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | |||
| VOS | 7 millivolts | 7 millivolts | |||
| CMRR | 70 dB | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |