Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 43
Product Name Notes
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7...
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7T with embedded temperature sensor increases junction...
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R1K0PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R1K0PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R1K5PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R210PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R210PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R280PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R280PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R360PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R360PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R600PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R600PFD7S in a TO-252 DPAK...
650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 125mΩ IPDQ65R125CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 17mΩ IPDQ65R017CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 29mΩ IPDQ65R029CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 40mΩ IPDQ65R040CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 60mΩ IPDQ65R060CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 80mΩ IPDQ65R080CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in HDSOP-22 top-side cooling The 99mΩ IPDQ65R099CFD7A in QDPAK top side cooling SMD package is part of the automotive-qualified 650 V...
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and...
950 V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPD95R450PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS...
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,...
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss...
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more...
Double DPAK (D-DPAK) Innovative top-side cooled SMD solution for high power applications Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power...
Fully optimized best-in-class performance at 120 V This is a normal level 120 V MOSFET in D²PAK-7 pin package with 1.9 mOhm on-resistance. IPF019N12NM6 is part of Infineon’s OptiMOS™ 6...
Infineon’s answer for flyback topologies Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS...
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™
Infineon’s answer to resonant high power topologies The 600 V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over...
Infineon’s lowest RDS(on) * A SJ MOSFET in the novel top-side-cooled QDPAK package, ideal for low-frequency switching automotive applications The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET...
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary...
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering...
IPD60R180CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPD60R600CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPDD60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R007CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the...
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1,8 mΩ, 259 A in D²PAK 7-pin The OptiMOS™ 5 Linear FET 2 technology enables best-in-class trade-off between on-state resistance and...
OptiMOS™ 6 power MOSFET 135 V Normal Level in D²PAK 7-pin This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In D²PAK 7-pin OptiMOS™ 6...
OptiMOS™ 6 power MOSFET 150 V normal level in D²PAK 7-pin package IPF026N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly...
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery...
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.6 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 40 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 1.35 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 40 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 40 V features lowest RDS(on) of 0.9 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.2 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.65 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.4 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 2.3 mOhm, addressing a broad range...
Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Benefits...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits low RDS (on) in...
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching...
Summary of Features N-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Simulation/SPICE-Mod el...
Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS...
Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No...
Summary of Features P-channel - Logic Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Intended for...
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No...
The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens...
The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs.
The 600V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R017CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R029CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R040CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R060CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R080CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R099CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R125CFD7 in...

<< Prev Next >>