Infineon Technologies AG Automotive MOSFET IPD90P04P4-05

Description
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Automotive body control module (BCM) Chassis control & safety High-performance cockpit controller Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET 1 2 3 4
Request a Quote
Description
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Automotive body control module (BCM) Chassis control & safety High-performance cockpit controller Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD90P04P4-05 is a P-channel enhancement mode MOSFET designed for automotive applications, rated for 40 V drain-source voltage and 90 A continuous drain current. It is packaged in a PG-TO252-3-313 case with a maximum junction temperature of 175°C and supports MSL1 reflow up to 260°C. The device features a typical on-state resistance of 3.5 mΩ at -10 V gate-source voltage and is 100% avalanche tested. It is AEC-Q200 qualified, RoHS compliant, and operates within the IEC climatic category 55/175/56.

Datasheet Summary
Powered by GS/AI

The IPD90P04P4-05 is a P-channel enhancement mode MOSFET designed for automotive applications, rated for 40 V drain-source voltage and 90 A continuous drain current. It is packaged in a PG-TO252-3-313 case with a maximum junction temperature of 175°C and supports MSL1 reflow up to 260°C. The device features a typical on-state resistance of 3.5 mΩ at -10 V gate-source voltage and is 100% avalanche tested. It is AEC-Q200 qualified, RoHS compliant, and operates within the IEC climatic category 55/175/56.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD90P04P4-05 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD90P04P4-05
Automotive MOSFET IPD90P04P4-05
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 40V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Automotive body control module (BCM) Chassis control & safety High-performance cockpit controller Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET 1 2 3 4

Summary of Features

  • P-channel - Normal Level - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • No charge pump required for high side drive.
  • Simple interface drive circuit
  • World's lowest RDSon at 40V
  • Highest current capability
  • Lowest switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Standard packages TO-252, TO-263, TO-220, TO-262

Potential Applications

  • High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors)
  • Bridge configuration could be realized with 40V P-Channel as high side device with no need of charge pump

Simulation/SPICE-Model


Applications

  • Active suspension control
  • Automotive body control module (BCM)
  • Chassis control & safety
  • High-performance cockpit controller

Designers who used this product also designed with


  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC233LP-16F200N AC |
    AURIX™ Family – TC23xL
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET

1
2
3
4

Supplier's Site Datasheet
Electronic Surplus - IPD90P04P4-05 - 1186207-IPD90P04P4-05 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD90P04P4-05
1186207-IPD90P04P4-05
Electronic Surplus - IPD90P04P4-05 1186207-IPD90P04P4-05
Manufacturer: Infineon Technologies Win Source Part Number: 1186207-IPD90P04P4-0 5 Family Name: IPD90P04P4-05 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TJ80S04M3L(T6L1,NQ; TJ80S04M3L; IPD90P04P405ATMA1; Introduction Date: May 30, 2015 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186207-IPD90P04P4-05
Family Name: IPD90P04P4-05
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): TJ80S04M3L(T6L1,NQ; TJ80S04M3L; IPD90P04P405ATMA1;
Introduction Date: May 30, 2015
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R - 376-IPD90P04P4-05 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R
376-IPD90P04P4-05
Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R 376-IPD90P04P4-05
Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R

Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -90A DPAK-2 OptiMOS-P2

MOSFET P-Ch -40V -90A DPAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD90P04P4-05 1186207-IPD90P04P4-05 376-IPD90P04P4-05 IPD90P04P4-05
Product Name Automotive MOSFET Electronic Surplus - IPD90P04P4-05 Trans MOSFET P-CH 40V 90A 3-Pin TO-252 T/R MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
VGS(off) -4 to -2 volts
rDS(on) 0.0047 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4310TRL - 199529-AUIRFS4310TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 300000 milliwatts
View Details
5 suppliers