Infineon Technologies AG Single FETs, MOSFETs IPD65R950C6ATMA1

Description
N-Channel 650V 4.5A (Tc) 37W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 650V 4.5A (Tc) 37W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD65R950C6ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R950C6ATMA1-ND
Single FETs, MOSFETs IPD65R950C6ATMA1-ND
N-Channel 650V 4.5A (Tc) 37W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 4.5A (Tc) 37W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
650V 4.5A TO252 MOSFET Transistor
278-IPD65R950C6ATMA1
650V 4.5A TO252 MOSFET Transistor 278-IPD65R950C6ATMA1
MOSFET N-CH 650V 4.5A TO252-3 Product overview: IPD65R950C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R950C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 4.5A TO252-3 Product overview: IPD65R950C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R950C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6ATMA1 - 1045889-IPD65R950C6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6ATMA1
1045889-IPD65R950C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6ATMA1 1045889-IPD65R950C6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045889-IPD65R950C6A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 200μA Max Gate Charge: 15.3nC @ 10V Max Input Capacitance: 328pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045889-IPD65R950C6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 200μA
Max Gate Charge: 15.3nC @ 10V
Max Input Capacitance: 328pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R950C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R950C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R950C6ATMA1
MOSFET N-CH 650V 4.5A TO252-3

MOSFET N-CH 650V 4.5A TO252-3

Supplier's Site
MOSFET N-Ch 700V 4.5A DPAK-2

MOSFET N-Ch 700V 4.5A DPAK-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD65R950C6ATMA1-ND 278-IPD65R950C6ATMA1 1045889-IPD65R950C6ATMA1 IPD65R950C6ATMA1 IPD65R950C6ATMA1
Product Name Single FETs, MOSFETs 650V 4.5A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R950C6ATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); PG-TO252-3 15.3 nC @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details