Infineon Technologies AG Automotive MOSFET IPD90P03P4-04

Description
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 30V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 30V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET 1 2
Request a Quote
Description
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 30V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 30V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD90P03P4-04 is a P-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-11 package. It operates at a continuous drain current of -90 A and has a drain-source on-state resistance of 4.5 mΩ at -10 V gate-source voltage. The device supports a maximum operating junction temperature of 175°C and is AEC-Q200 qualified, RoHS compliant, and 100% avalanche tested. Its gate-source voltage is rated up to ±20 V, with a single-pulse avalanche energy of 370 mJ and avalanche current of -90 A. Thermal resistance from junction to case is 1.1 K/W.

Datasheet Summary
Powered by GS/AI

The IPD90P03P4-04 is a P-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-11 package. It operates at a continuous drain current of -90 A and has a drain-source on-state resistance of 4.5 mΩ at -10 V gate-source voltage. The device supports a maximum operating junction temperature of 175°C and is AEC-Q200 qualified, RoHS compliant, and 100% avalanche tested. Its gate-source voltage is rated up to ±20 V, with a single-pulse avalanche energy of 370 mJ and avalanche current of -90 A. Thermal resistance from junction to case is 1.1 K/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD90P03P4-04 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD90P03P4-04
Automotive MOSFET IPD90P03P4-04
Summary of Features P-channel - Normal Level - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (RoHS compliant) 100% Avalanche tested Benefits No charge pump required for high side drive. Simple interface drive circuit World's lowest RDSon at 30V Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 30V P-Channel as high side device with no need of charge pump Simulation/SPICE-Mod el Applications Active suspension control Domain controller for ADAS and autonomous driving Transfer case brushless DC (BLDC) Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IFX007T | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET 1 2

Summary of Features

  • P-channel - Normal Level - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • No charge pump required for high side drive.
  • Simple interface drive circuit
  • World's lowest RDSon at 30V
  • Highest current capability
  • Lowest switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Standard packages TO-252, TO-263, TO-220, TO-262

Potential Applications

  • High-Side MOSFETs for motor bridges (half-bridges, H-bridges, 3-phase-motors)
  • Bridge configuration could be realized with 30V P-Channel as high side device with no need of charge pump

Simulation/SPICE-Model


Applications

  • Active suspension control
  • Domain controller for ADAS and autonomous driving
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IFX007T |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE7368-2E |
    OPTIREG™ PMIC
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • TLE8242-2L |
    Constant current control IC for transmission
  • IPG20N06S2L-65 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IFX007T |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE7368-2E |
    OPTIREG™ PMIC
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • TLE8242-2L |
    Constant current control IC for transmission
  • IPG20N06S2L-65 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet
Singapore, Singapore
-30V 90A DPAK MOSFET Transistor
2088-IPD90P03P4-04
-30V 90A DPAK MOSFET Transistor 2088-IPD90P03P4-04
MOSFETs P-Ch -30V 90A DPAK-2 OptiMOS-P2 Product overview: IPD90P03P4-04 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 90A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD90P03P4-04 can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -30V 90A DPAK-2 OptiMOS-P2 Product overview: IPD90P03P4-04 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 90A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD90P03P4-04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -30V 90A DPAK-2 OptiMOS-P2

MOSFET P-Ch -30V 90A DPAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD90P03P4-04 2088-IPD90P03P4-04 IPD90P03P4-04
Product Name Automotive MOSFET -30V 90A DPAK MOSFET Transistor MOSFET
Polarity P-Channel; P P-Channel
Transistor Technology / Material Si/SiC
VGS(off) -4 to -2 volts
rDS(on) 0.0045 ohms
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP4110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers