N-Channel 650V 3.9A (Tc) 36.7W (Tc) Surface Mount PG-TO252-3
MOSFET N-CH 650V 3.9A TO252-3
MOSFET N-CH 650V 3.9A TO252-3
MOSFET 650V CoolMOS CFD2 is Infineon's second generation of market leading high voltage CoolMOS MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and ther
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IPD65R950CFDATMA2TR-ND | IPD65R950CFDATMA2 | IPD65R950CFDATMA2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |