The IPDQ60T040S7A is a 600 V CoolMOS™ S7TA silicon MOSFET with an integrated temperature sensor, designed for low-frequency and high-current switching applications in automotive systems. It is packaged in the PG-HDSOP-22 case, measuring 15.30 to 15.50 mm in length, 14.90 to 15.10 mm in width, and 2.25 to 2.35 mm in height. The device has a maximum drain-source on-state resistance of 40 mΩ, a pulsed drain current of 203 A, and a junction temperature rating up to 175 °C for 50 hours in application lifetime. It meets AEC-Q101 qualification. The embedded temperature sensor enables accurate junction temperature monitoring without external components, reducing system complexity and improving thermal utilization.
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy
The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications.
It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPDQ60T040S7A |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IPDQ60T040S7A |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 3.5 to 4.5 volts |