Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R600CE IPD70R600CE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186186-IPD70R600CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186186-IPD70R600CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R600CE - 1186186-IPD70R600CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R600CE
1186186-IPD70R600CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R600CE 1186186-IPD70R600CE
Manufacturer: Infineon Technologies Win Source Part Number: 1186186-IPD70R600CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186186-IPD70R600CE
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
700V MOSFET Transistor
285-IPD70R600CE
700V MOSFET Transistor 285-IPD70R600CE
700V CoolMOSª CE Power Transistor Product overview: IPD70R600CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD70R600CE can be used for catalog matching and distributor lookup.

700V CoolMOSª CE Power Transistor Product overview: IPD70R600CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD70R600CE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186186-IPD70R600CE 285-IPD70R600CE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R600CE 700V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers