Infineon Technologies AG Single FETs, MOSFETs IPD60R3K4CEAUMA1

Description
N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD60R3K4CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R3K4CEAUMA1CT-ND
Single FETs, MOSFETs 448-IPD60R3K4CEAUMA1CT-ND
N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R3K4CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R3K4CEAUMA1DKR-ND
Single FETs, MOSFETs 448-IPD60R3K4CEAUMA1DKR-ND
N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R3K4CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R3K4CEAUMA1TR-ND
Single FETs, MOSFETs 448-IPD60R3K4CEAUMA1TR-ND
N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K4CEAUMA1 - 874772-IPD60R3K4CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K4CEAUMA1
874772-IPD60R3K4CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K4CEAUMA1 874772-IPD60R3K4CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874772-IPD60R3K4CEAU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: IPD60R3 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874772-IPD60R3K4CEAUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 2.6A (Tc) 29W (Tc) Surface Mount PG-TO252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPD60R3
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 2.6A TO252 MOSFET Transistor
278-IPD60R3K4CEAUMA1
600V 2.6A TO252 MOSFET Transistor 278-IPD60R3K4CEAUMA1
MOSFET N-CH 600V 2.6A TO252-3 Product overview: IPD60R3K4CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K4CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2.6A TO252-3 Product overview: IPD60R3K4CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K4CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R3K4CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R3K4CEAUMA1
Single FETs, MOSFETs IPD60R3K4CEAUMA1
MOSFET N-CH 600V 2.6A TO252-3

MOSFET N-CH 600V 2.6A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 2.6A, To-252; Transistor Polarity Infineon - 34AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2.6A, To-252; Transistor Polarity Infineon
34AC1678
Mosfet, N-Ch, 600V, 2.6A, To-252; Transistor Polarity Infineon 34AC1678
MOSFET, N-CH, 600V, 2.6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:600V; On Resistance Rds(on):3.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 2.6A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:600V; On Resistance Rds(on):3.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R3K4CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R3K4CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R3K4CEAUMA1
MOSFET N-CH 600V 2.6A TO252-3

MOSFET N-CH 600V 2.6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPD60R3K4CEAUMA1CT-ND 874772-IPD60R3K4CEAUMA1 278-IPD60R3K4CEAUMA1 IPD60R3K4CEAUMA1 34AC1678 IPD60R3K4CEAUMA1 IPD60R3K4CEAUMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K4CEAUMA1 600V 2.6A TO252 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 2.6A, To-252; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers