Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD90P03P4L04ATMA1

Description
Win Source Part Number: 986263-IPD90P03P4L04 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 2V @ 253µA Power Dissipation (Max): 137W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000396300,IPD90P03 P4L-04,IPD90P03P4L-0 4INTR-ND,IPD90P03P4L -04INTR,IPD90P03P4L0 4ATMA1TR,IPD90P03P4L -04INCT-ND,IPD90P03P 4L04,IPD90P03P4L-04I NDKR-ND,IPD90P03P4L- 04INDKR,IPD90P03P4L- 04-ND,IPD90P03P4L-04 INCT,IPD90P03P4L04AT MA1CT,IPD90P03P4L04A TMA1DKR Base Product Number: IPD90P Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 986263-IPD90P03P4L04 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 2V @ 253µA Power Dissipation (Max): 137W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000396300,IPD90P03 P4L-04,IPD90P03P4L-0 4INTR-ND,IPD90P03P4L -04INTR,IPD90P03P4L0 4ATMA1TR,IPD90P03P4L -04INCT-ND,IPD90P03P 4L04,IPD90P03P4L-04I NDKR-ND,IPD90P03P4L- 04INDKR,IPD90P03P4L- 04-ND,IPD90P03P4L-04 INCT,IPD90P03P4L04AT MA1CT,IPD90P03P4L04A TMA1DKR Base Product Number: IPD90P Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 986263-IPD90P03P4L04ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
986263-IPD90P03P4L04ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 986263-IPD90P03P4L04ATMA1
Win Source Part Number: 986263-IPD90P03P4L04 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 2V @ 253µA Power Dissipation (Max): 137W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000396300,IPD90P03 P4L-04,IPD90P03P4L-0 4INTR-ND,IPD90P03P4L -04INTR,IPD90P03P4L0 4ATMA1TR,IPD90P03P4L -04INCT-ND,IPD90P03P 4L04,IPD90P03P4L-04I NDKR-ND,IPD90P03P4L- 04INDKR,IPD90P03P4L- 04-ND,IPD90P03P4L-04 INCT,IPD90P03P4L04AT MA1CT,IPD90P03P4L04A TMA1DKR Base Product Number: IPD90P Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 986263-IPD90P03P4L04ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 2V @ 253µA
Power Dissipation (Max): 137W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000396300,IPD90P03P4L-04,IPD90P03P4L-04INTR-ND,IPD90P03P4L-04INTR,IPD90P03P4L04ATMA1TR,IPD90P03P4L-04INCT-ND,IPD90P03P4L04,IPD90P03P4L-04INDKR-ND,IPD90P03P4L-04INDKR,IPD90P03P4L-04-ND,IPD90P03P4L-04INCT,IPD90P03P4L04ATMA1CT,IPD90P03P4L04ATMA1DKR
Base Product Number: IPD90P
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 90A TO252 MOSFET Transistor
278-IPD90P03P4L04ATMA1
30V 90A TO252 MOSFET Transistor 278-IPD90P03P4L04ATMA1
MOSFET P-CH 30V 90A TO252-3 Product overview: IPD90P03P4L04ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATM A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 90A TO252-3 Product overview: IPD90P03P4L04ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P03P4L04ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD90P03P4L04ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90P03P4L04ATMA1TR-ND
Single FETs, MOSFETs IPD90P03P4L04ATMA1TR-ND
P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

P-Channel 30V 90A (Tc) 137W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD90P03P4L04ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90P03P4L04ATMA1
Single FETs, MOSFETs IPD90P03P4L04ATMA1
MOSFET P-CH 30V 90A TO252-3

MOSFET P-CH 30V 90A TO252-3

Supplier's Site Datasheet
MOSFET P-Ch -30V -90A DPAK-2 OptiMOS-P2

MOSFET P-Ch -30V -90A DPAK-2 OptiMOS-P2

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -30V, To-2523; Channel Type Infineon - 79X1438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, To-2523; Channel Type Infineon
79X1438
Mosfet, Aec-Q101, P-Ch, -30V, To-2523; Channel Type Infineon 79X1438
MOSFET, AEC-Q101, P-CH, -30V, TO-252- 3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V, TO-252- 3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90P03P4L04ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90P03P4L04ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90P03P4L04ATMA1
MOSFET P-CH 30V 90A TO252-3

MOSFET P-CH 30V 90A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 986263-IPD90P03P4L04ATMA1 278-IPD90P03P4L04ATMA1 IPD90P03P4L04ATMA1TR-ND IPD90P03P4L04ATMA1 IPD90P03P4L04ATMA1 79X1438 IPD90P03P4L04ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 90A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, P-Ch, -30V, To-2523; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 137000 milliwatts 137 milliwatts 137000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers