Infineon Technologies AG Single FETs, MOSFETs IPDH4N03LAG

Description
N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPDH4N03LAGINCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDH4N03LAGINCT-ND
Single FETs, MOSFETs IPDH4N03LAGINCT-ND
N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11

N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPDH4N03LAGINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDH4N03LAGINTR-ND
Single FETs, MOSFETs IPDH4N03LAGINTR-ND
N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11

N-Channel 25V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
25V 90A TO252 MOSFET Transistor
278-IPDH4N03LAG
25V 90A TO252 MOSFET Transistor 278-IPDH4N03LAG
MOSFET N-CH 25V 90A TO252-3 Product overview: IPDH4N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDH4N03LAG can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 90A TO252-3 Product overview: IPDH4N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDH4N03LAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH4N03LAG - 069006-IPDH4N03LAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH4N03LAG
069006-IPDH4N03LAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH4N03LAG 069006-IPDH4N03LAG
Manufacturer: Infineon Technologies Win Source Part Number: 069006-IPDH4N03LAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 26nC @ 5V Max Input Capacitance: 3200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069006-IPDH4N03LAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 26nC @ 5V
Max Input Capacitance: 3200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDH4N03LAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDH4N03LAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDH4N03LAG
MOSFET N-CH 25V 90A TO252-3

MOSFET N-CH 25V 90A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPDH4N03LAGINCT-ND 278-IPDH4N03LAG 069006-IPDH4N03LAG IPDH4N03LAG
Product Name Single FETs, MOSFETs 25V 90A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH4N03LAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 94000 milliwatts 94000 milliwatts
Unlock Full Specs
to access all available technical data