Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD95R2K0P7ATMA1

Description
Win Source Part Number: 980930-IPD95R2K0P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 1.7A, 10V Vgs(th) (Max) @ Id: 3.5V @ 80µA Power Dissipation (Max): 37W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD95R2K0P7ATMA1DKR, IPD95R2K0P7ATMA1CT,S P001819720,IPD95R2K0 P7ATMA1TR Base Product Number: IPD95R2 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 980930-IPD95R2K0P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 1.7A, 10V Vgs(th) (Max) @ Id: 3.5V @ 80µA Power Dissipation (Max): 37W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD95R2K0P7ATMA1DKR, IPD95R2K0P7ATMA1CT,S P001819720,IPD95R2K0 P7ATMA1TR Base Product Number: IPD95R2 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980930-IPD95R2K0P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980930-IPD95R2K0P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980930-IPD95R2K0P7ATMA1
Win Source Part Number: 980930-IPD95R2K0P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 1.7A, 10V Vgs(th) (Max) @ Id: 3.5V @ 80µA Power Dissipation (Max): 37W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD95R2K0P7ATMA1DKR, IPD95R2K0P7ATMA1CT,S P001819720,IPD95R2K0 P7ATMA1TR Base Product Number: IPD95R2 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980930-IPD95R2K0P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 1.7A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 80µA
Power Dissipation (Max): 37W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD95R2K0P7ATMA1DKR,IPD95R2K0P7ATMA1CT,SP001819720,IPD95R2K0P7ATMA1TR
Base Product Number: IPD95R2
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
950V 4A TO252 MOSFET Transistor
278-IPD95R2K0P7ATMA1
950V 4A TO252 MOSFET Transistor 278-IPD95R2K0P7ATMA1
MOSFET N-CH 950V 4A TO252-3 Product overview: IPD95R2K0P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD95R2K0P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 950V 4A TO252-3 Product overview: IPD95R2K0P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD95R2K0P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2195994 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195994
MOSFETs 2195994
Infineon IPD95R2K0P7ATMA1

Infineon IPD95R2K0P7ATMA1

Supplier's Site
MOSFETs - 2195995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195995
MOSFETs 2195995
Infineon IPD95R2K0P7ATMA1

Infineon IPD95R2K0P7ATMA1

Supplier's Site
MOSFETs - 2195995P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2195995P
MOSFETs 2195995P
Infineon IPD95R2K0P7ATMA1

Infineon IPD95R2K0P7ATMA1

Supplier's Site
Single FETs, MOSFETs - IPD95R2K0P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD95R2K0P7ATMA1TR-ND
Single FETs, MOSFETs IPD95R2K0P7ATMA1TR-ND
N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD95R2K0P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD95R2K0P7ATMA1DKR-ND
Single FETs, MOSFETs IPD95R2K0P7ATMA1DKR-ND
N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD95R2K0P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD95R2K0P7ATMA1CT-ND
Single FETs, MOSFETs IPD95R2K0P7ATMA1CT-ND
N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

N-Channel 950V 4A (Tc) 37W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD95R2K0P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD95R2K0P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD95R2K0P7ATMA1
MOSFET N-CH 950V 4A TO252-3

MOSFET N-CH 950V 4A TO252-3

Supplier's Site
Mosfet, 950V, 4A, 150Deg C, 37W; Transistor Polarity Infineon - 71AC0385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 950V, 4A, 150Deg C, 37W; Transistor Polarity Infineon
71AC0385
Mosfet, 950V, 4A, 150Deg C, 37W; Transistor Polarity Infineon 71AC0385
MOSFET, 950V, 4A, 150DEG C, 37W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1.71ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, 950V, 4A, 150DEG C, 37W; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:950V; On Resistance Rds(on):1.71ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 950 V CoolMOS P7

MOSFET 950 V CoolMOS P7

Buy Now
Single FETs, MOSFETs - IPD95R2K0P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD95R2K0P7ATMA1
Single FETs, MOSFETs IPD95R2K0P7ATMA1
MOSFET N-CH 950V 4A TO252-3

MOSFET N-CH 950V 4A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 980930-IPD95R2K0P7ATMA1 278-IPD95R2K0P7ATMA1 2195994 IPD95R2K0P7ATMA1TR-ND IPD95R2K0P7ATMA1 71AC0385 IPD95R2K0P7ATMA1 IPD95R2K0P7ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 950V 4A TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 950V, 4A, 150Deg C, 37W; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 37000 milliwatts 37 milliwatts 37000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 10 nC @ 10 V TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products