Infineon Technologies AG 600V 24A MOSFET Transistor IPDD60R145CFD7XTMA1

Description
MOSFET N-CH 600V 24A HDSOP-10 Product overview: IPDD60R145CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R145CFD7XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 24A HDSOP-10 Product overview: IPDD60R145CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R145CFD7XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 24A MOSFET Transistor
278-IPDD60R145CFD7XTMA1
600V 24A MOSFET Transistor 278-IPDD60R145CFD7XTMA1
MOSFET N-CH 600V 24A HDSOP-10 Product overview: IPDD60R145CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R145CFD7XT MA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 24A HDSOP-10 Product overview: IPDD60R145CFD7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDD60R145CFD7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPDD60R145CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R145CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPDD60R145CFD7XTMA1CT-ND
N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R145CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R145CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPDD60R145CFD7XTMA1DKR-ND
N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R145CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R145CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPDD60R145CFD7XTMA1TR-ND
N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 24A (Tc) 160W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-HDSOP-10-1

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-HDSOP-10-1

Buy Now Datasheet
Mosfet, N-Ch, 600V, 24A, Hdsop Rohs Compliant Infineon - 22AJ0131 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, Hdsop Rohs Compliant Infineon
22AJ0131
Mosfet, N-Ch, 600V, 24A, Hdsop Rohs Compliant Infineon 22AJ0131
MOSFET, N-CH, 600V, 24A, HDSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 24A, HDSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R145CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R145CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R145CFD7XTMA1
MOSFET N-CH 600V 24A HDSOP-10

MOSFET N-CH 600V 24A HDSOP-10

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPDD60R145CFD7XTMA1 448-IPDD60R145CFD7XTMA1CT-ND 22AJ0131 IPDD60R145CFD7XTMA1
Product Name 600V 24A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Mosfet, N-Ch, 600V, 24A, Hdsop Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 160 milliwatts
Unlock Full Specs
to access all available technical data