Infineon Technologies AG Single FETs, MOSFETs IPD65R660CFDATMA1

Description
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD65R660CFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD65R660CFDATMA1TR-ND
Single FETs, MOSFETs 448-IPD65R660CFDATMA1TR-ND
N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 6A (Tc) 62.5W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFET LOW POWER_LEGACY

MOSFET LOW POWER_LEGACY

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R660CFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R660CFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R660CFDATMA1
MOSFET N-CH 650V 6A TO252-3

MOSFET N-CH 650V 6A TO252-3

Supplier's Site
Mosfet, N-Ch, 650V, 6A, 150Deg C, 62.5W; Channel Type Infineon - 34AC1688 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 6A, 150Deg C, 62.5W; Channel Type Infineon
34AC1688
Mosfet, N-Ch, 650V, 6A, 150Deg C, 62.5W; Channel Type Infineon 34AC1688
MOSFET, N-CH, 650V, 6A, 150DEG C, 62.5W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 6A, 150DEG C, 62.5W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPD65R660CFDATMA1TR-ND IPD65R660CFDATMA1 IPD65R660CFDATMA1 34AC1688
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 6A, 150Deg C, 62.5W; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data