The IPD60R180C7 is a 600V CoolMOS™ C7 power MOSFET designed for high-efficiency switching applications such as PFC and LLC topologies in server, telecom, and solar power systems. It is packaged in a PG-TO252-3 (DPAK) case, with a continuous drain current rating of 22 A at a case temperature below 150°C and a pulsed drain current of 45 A. The device features a maximum on-state resistance of 180 mΩ, a gate charge of 24 nC, and a body diode with a reverse recovery charge of 2.6 µC and a maximum di/dt of 350 A/µs. It exhibits a dv/dt ruggedness of 120 V/ns and is fully qualified to JEDEC standards for industrial applications.
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies
The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS™ CP, offering an outstanding level of performance in PFC, TTF and other hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs.
Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by CoolMOS™ C7. Gains of 0.3% to 0.7% in PFC and 0.1% in LLC topologies can be achieved. In the case of a 2.5kW server PSU, for example, using 600V CoolMOS™ C7 SJ MOSFETs in a TO-247 4pin package can result in energy cost reductions of ~10% for PSU energy loss.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD60R180C7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1800 ohms |
| QG | 24 nC |