Infineon Technologies AG MOSFET Transistor IPDQ60R010S7XTMA1

Description
HIGH POWER_NEW PG-HDSOP-22 Product overview: IPDQ60R010S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDQ60R010S7XTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH POWER_NEW PG-HDSOP-22 Product overview: IPDQ60R010S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDQ60R010S7XTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-IPDQ60R010S7XTMA1
MOSFET Transistor 278-IPDQ60R010S7XTMA1
HIGH POWER_NEW PG-HDSOP-22 Product overview: IPDQ60R010S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDQ60R010S7XTMA 1 can be used for catalog matching and distributor lookup.

HIGH POWER_NEW PG-HDSOP-22 Product overview: IPDQ60R010S7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDQ60R010S7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDQ60R010S7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDQ60R010S7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPDQ60R010S7XTMA1DKR-ND
N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDQ60R010S7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDQ60R010S7XTMA1TR-ND
Single FETs, MOSFETs 448-IPDQ60R010S7XTMA1TR-ND
N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDQ60R010S7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDQ60R010S7XTMA1CT-ND
Single FETs, MOSFETs 448-IPDQ60R010S7XTMA1CT-ND
N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

N-Channel 600V 50A (Tc) 694W (Tc) Surface Mount PG-HDSOP-22-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDQ60R010S7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDQ60R010S7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDQ60R010S7XTMA1
HIGH POWER_NEW PG-HDSOP-22

HIGH POWER_NEW PG-HDSOP-22

Supplier's Site
Mosfet, N-Ch, 600V, 50A, Hdsop Rohs Compliant Infineon - 40AJ7229 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 50A, Hdsop Rohs Compliant Infineon
40AJ7229
Mosfet, N-Ch, 600V, 50A, Hdsop Rohs Compliant Infineon 40AJ7229
MOSFET, N-CH, 600V, 50A, HDSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 50A, HDSOP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPDQ60R010S7XTMA1 448-IPDQ60R010S7XTMA1DKR-ND IPDQ60R010S7XTMA1 40AJ7229
Product Name MOSFET Transistor Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 50A, Hdsop Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 694 milliwatts
Unlock Full Specs
to access all available technical data