Infineon Technologies AG 700V 12.5A TO252 MOSFET Transistor IPD70R360P7SAUMA1

Description
MOSFET N-CH 700V 12.5A TO252-3 Product overview: IPD70R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R360P7SAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 12.5A TO252-3 Product overview: IPD70R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R360P7SAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 12.5A TO252 MOSFET Transistor
278-IPD70R360P7SAUMA1
700V 12.5A TO252 MOSFET Transistor 278-IPD70R360P7SAUMA1
MOSFET N-CH 700V 12.5A TO252-3 Product overview: IPD70R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R360P7SAUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 12.5A TO252-3 Product overview: IPD70R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R360P7SAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2144392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144392
MOSFETs 2144392
Infineon MOSFET IPD70R360P7SAUMA1

Infineon MOSFET IPD70R360P7SAUMA1

Supplier's Site
MOSFETs - 2144391 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144391
MOSFETs 2144391
Infineon MOSFET IPD70R360P7SAUMA1

Infineon MOSFET IPD70R360P7SAUMA1

Supplier's Site
MOSFETs - 2144392P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144392P
MOSFETs 2144392P
Infineon MOSFET IPD70R360P7SAUMA1

Infineon MOSFET IPD70R360P7SAUMA1

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R360P7SAUMA1 - 921294-IPD70R360P7SAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R360P7SAUMA1
921294-IPD70R360P7SAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R360P7SAUMA1 921294-IPD70R360P7SAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921294-IPD70R360P7SA UMA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: IPD70R360 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001491634, IPD70R360P7SAUMA1CT, IPD70R360P7SAUMA1TR, IPD70R360P7SAUMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 921294-IPD70R360P7SAUMA1
Series: CoolMOS™ P7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 700 V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPD70R360
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001491634, IPD70R360P7SAUMA1CT, IPD70R360P7SAUMA1TR, IPD70R360P7SAUMA1DKR

Buy Now Datasheet
Single FETs, MOSFETs - IPD70R360P7SAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD70R360P7SAUMA1TR-ND
Single FETs, MOSFETs IPD70R360P7SAUMA1TR-ND
N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD70R360P7SAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD70R360P7SAUMA1CT-ND
Single FETs, MOSFETs IPD70R360P7SAUMA1CT-ND
N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD70R360P7SAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD70R360P7SAUMA1DKR-ND
Single FETs, MOSFETs IPD70R360P7SAUMA1DKR-ND
N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

N-Channel 700V 12.5A (Tc) 59.4W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IPD70R360P7SAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD70R360P7SAUMA1
Single FETs, MOSFETs IPD70R360P7SAUMA1
MOSFET N-CH 700V 12.5A TO252-3

MOSFET N-CH 700V 12.5A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD70R360P7SAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD70R360P7SAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD70R360P7SAUMA1
MOSFET N-CH 700V 12.5A TO252-3

MOSFET N-CH 700V 12.5A TO252-3

Supplier's Site
MOSFET N-CH 700V 12.5A TO252-3 - 376-IPD70R360P7SAUMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 700V 12.5A TO252-3
376-IPD70R360P7SAUMA1
MOSFET N-CH 700V 12.5A TO252-3 376-IPD70R360P7SAUMA1
MOSFET N-CH 700V 12.5A TO252-3

MOSFET N-CH 700V 12.5A TO252-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPD70R360P7SAUMA1
Triode/MOS Tube/Transistor >> MOSFETs IPD70R360P7SAUMA1
700V 12.5A 360mΩ@3A,10V 59.4W 3.5V@150uA N Channel TO-252-3 MOSFETs ROHS

700V 12.5A 360mΩ@3A,10V 59.4W 3.5V@150uA N Channel TO-252-3 MOSFETs ROHS

Supplier's Site
Mosfet, N-Ch, 700V, 12.5A, To-252; Transistor Polarity Infineon - 16AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 12.5A, To-252; Transistor Polarity Infineon
16AC3356
Mosfet, N-Ch, 700V, 12.5A, To-252; Transistor Polarity Infineon 16AC3356
MOSFET, N-CH, 700V, 12.5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 700V, 12.5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD70R360P7SAUMA1 2144392 2144392P 921294-IPD70R360P7SAUMA1 IPD70R360P7SAUMA1TR-ND IPD70R360P7SAUMA1 IPD70R360P7SAUMA1 IPD70R360P7SAUMA1 376-IPD70R360P7SAUMA1 IPD70R360P7SAUMA1 16AC3356
Product Name 700V 12.5A TO252 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R360P7SAUMA1 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 700V 12.5A TO252-3 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 700V, 12.5A, To-252; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 700 volts 700 volts
PD 59.5 milliwatts 59400 milliwatts 59400 milliwatts 59400 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data