Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R650CEAUMA1 IPD65R650CEAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776866-IPD65R650CEAU MA1 Series: CoolMOS CE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IPD65R650CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO252-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 210μA Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 86W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.1A, 10V Alternative Parts (Cross-Reference): STD8NM60ND; STD11NM60ND; TSM60N900CP ROG; TSM6N60CP ROG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776866-IPD65R650CEAU MA1 Series: CoolMOS CE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IPD65R650CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO252-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 210μA Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 86W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.1A, 10V Alternative Parts (Cross-Reference): STD8NM60ND; STD11NM60ND; TSM60N900CP ROG; TSM6N60CP ROG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R650CEAUMA1 - 776866-IPD65R650CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R650CEAUMA1
776866-IPD65R650CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R650CEAUMA1 776866-IPD65R650CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776866-IPD65R650CEAU MA1 Series: CoolMOS CE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IPD65R650CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO252-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 210μA Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 86W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.1A, 10V Alternative Parts (Cross-Reference): STD8NM60ND; STD11NM60ND; TSM60N900CP ROG; TSM6N60CP ROG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776866-IPD65R650CEAUMA1
Series: CoolMOS CE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: IPD65R650CE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO252-3
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 210μA
Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 86W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 2.1A, 10V
Alternative Parts (Cross-Reference): STD8NM60ND; STD11NM60ND; TSM60N900CP ROG; TSM6N60CP ROG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R650CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R650CEAUMA1TR-ND
Single FETs, MOSFETs IPD65R650CEAUMA1TR-ND
N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R650CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R650CEAUMA1CT-ND
Single FETs, MOSFETs IPD65R650CEAUMA1CT-ND
N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R650CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R650CEAUMA1DKR-ND
Single FETs, MOSFETs IPD65R650CEAUMA1DKR-ND
N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 7A (Tc) 86W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
650V 7A TO252 MOSFET Transistor
278-IPD65R650CEAUMA1
650V 7A TO252 MOSFET Transistor 278-IPD65R650CEAUMA1
MOSFET N-CH 650V 7A TO252-3 Product overview: IPD65R650CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R650CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7A TO252-3 Product overview: IPD65R650CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R650CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 650V, 10.1A, To-252; Transistor Polarity Infineon - 34AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10.1A, To-252; Transistor Polarity Infineon
34AC1687
Mosfet, N-Ch, 650V, 10.1A, To-252; Transistor Polarity Infineon 34AC1687
MOSFET, N-CH, 650V, 10.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:10.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:10.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R650CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R650CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R650CEAUMA1
MOSFET N-CH 650V 7A TO252-3

MOSFET N-CH 650V 7A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD65R650CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD65R650CEAUMA1
Single FETs, MOSFETs IPD65R650CEAUMA1
MOSFET N-CH 650V 7A TO252-3

MOSFET N-CH 650V 7A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 776866-IPD65R650CEAUMA1 IPD65R650CEAUMA1TR-ND 278-IPD65R650CEAUMA1 IPD65R650CEAUMA1 34AC1687 IPD65R650CEAUMA1 IPD65R650CEAUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R650CEAUMA1 Single FETs, MOSFETs 650V 7A TO252 MOSFET Transistor MOSFET Mosfet, N-Ch, 650V, 10.1A, To-252; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 86000 milliwatts 86 milliwatts 86000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data