Infineon Technologies AG 600V 9A DPAK MOSFET Transistor IPD60R360P7SAUMA1

Description
Trans MOSFET N-CH 600V 9A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7SAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 600V 9A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7SAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A DPAK MOSFET Transistor
278-IPD60R360P7SAUMA1
600V 9A DPAK MOSFET Transistor 278-IPD60R360P7SAUMA1
Trans MOSFET N-CH 600V 9A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7SAUMA 1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 9A 3-Pin(2+Tab) DPAK T/R Product overview: IPD60R360P7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7SAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1130027-IPD60R360P7SAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1130027-IPD60R360P7SAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1130027-IPD60R360P7SAUMA1
Win Source Part Number: 1130027-IPD60R360P7S AUMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 4V @ 140µA Power Dissipation (Max): 41W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R360P7S; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: ROCINFIPD60R360P7SAU MA1,IPD60R360P7SAUMA 1TR,IPD60R360P7SAUMA 1DKR,IPD60R360P7SAUM A1CT,2156-IPD60R360P 7SAUMA1,IPD60R360P7S AUMA1-ND,SP001658166 Base Product Number: IPD60R Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1130027-IPD60R360P7SAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 140µA
Power Dissipation (Max): 41W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPD60R360P7S;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: ROCINFIPD60R360P7SAUMA1,IPD60R360P7SAUMA1TR,IPD60R360P7SAUMA1DKR,IPD60R360P7SAUMA1CT,2156-IPD60R360P7SAUMA1,IPD60R360P7SAUMA1-ND,SP001658166
Base Product Number: IPD60R
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2172524P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172524P
MOSFETs 2172524P
Infineon MOSFET IPD60R360P7SAUMA1

Infineon MOSFET IPD60R360P7SAUMA1

Supplier's Site
MOSFETs - 2172522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172522
MOSFETs 2172522
Infineon MOSFET IPD60R360P7SAUMA1

Infineon MOSFET IPD60R360P7SAUMA1

Supplier's Site
MOSFETs - 2172524 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172524
MOSFETs 2172524
Infineon MOSFET IPD60R360P7SAUMA1

Infineon MOSFET IPD60R360P7SAUMA1

Supplier's Site
Single FETs, MOSFETs - IPD60R360P7SAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7SAUMA1TR-ND
Single FETs, MOSFETs IPD60R360P7SAUMA1TR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7SAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7SAUMA1DKR-ND
Single FETs, MOSFETs IPD60R360P7SAUMA1DKR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7SAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7SAUMA1CT-ND
Single FETs, MOSFETs IPD60R360P7SAUMA1CT-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon - 57AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon
57AC6813
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon 57AC6813
MOSFET, N-CH, 600V, 9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R360P7SAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R360P7SAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R360P7SAUMA1
MOSFET N-CH 600V 9A TO252-3

MOSFET N-CH 600V 9A TO252-3

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7SAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R360P7SAUMA1
Single FETs, MOSFETs IPD60R360P7SAUMA1
MOSFET N-CH 600V 9A TO252-3

MOSFET N-CH 600V 9A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R360P7SAUMA1 1130027-IPD60R360P7SAUMA1 2172524P 2172522 IPD60R360P7SAUMA1TR-ND 57AC6813 IPD60R360P7SAUMA1 IPD60R360P7SAUMA1 IPD60R360P7SAUMA1
Product Name 600V 9A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 41 milliwatts 41000 milliwatts 41000 milliwatts
TJ -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data