Infineon Technologies AG 600V 1.7A TO252 MOSFET Transistor IPD60R3K3C6

Description
MOSFET N-CH 600V 1.7A TO252-3 Product overview: IPD60R3K3C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K3C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.7A TO252-3 Product overview: IPD60R3K3C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K3C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.7A TO252 MOSFET Transistor
278-IPD60R3K3C6
600V 1.7A TO252 MOSFET Transistor 278-IPD60R3K3C6
MOSFET N-CH 600V 1.7A TO252-3 Product overview: IPD60R3K3C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K3C6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.7A TO252-3 Product overview: IPD60R3K3C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R3K3C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R3K3C6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R3K3C6TR-ND
Single FETs, MOSFETs IPD60R3K3C6TR-ND
N-Channel 600V 1.7A (Tc) 18.1W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 1.7A (Tc) 18.1W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K3C6 - 068999-IPD60R3K3C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K3C6
068999-IPD60R3K3C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K3C6 068999-IPD60R3K3C6
Manufacturer: Infineon Technologies Win Source Part Number: 068999-IPD60R3K3C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 18.1W (Tc) Family Name: IPD60R3K3C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 40μA Max Gate Charge: 4.6nC @ 10V Max Input Capacitance: 93pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): R6002END3TL1; R6002ENDTL; STD3LN62K3; TSM4N60CP ROG; Introduction Date: July 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068999-IPD60R3K3C6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 18.1W (Tc)
Family Name: IPD60R3K3C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 40μA
Max Gate Charge: 4.6nC @ 10V
Max Input Capacitance: 93pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): R6002END3TL1; R6002ENDTL; STD3LN62K3; TSM4N60CP ROG;
Introduction Date: July 21, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R3K3C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R3K3C6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R3K3C6
MOSFET N-CH 600V 1.7A TO252-3

MOSFET N-CH 600V 1.7A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD60R3K3C6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R3K3C6
Single FETs, MOSFETs IPD60R3K3C6
MOSFET N-CH 600V 1.7A TO252-3

MOSFET N-CH 600V 1.7A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R3K3C6 IPD60R3K3C6TR-ND 068999-IPD60R3K3C6 IPD60R3K3C6 IPD60R3K3C6
Product Name 600V 1.7A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R3K3C6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 18100 milliwatts 18100 milliwatts 18100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C120080K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8409-7TRL - 769354-AUIRFS8409-7TRL - Win Source Electronics
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers