The IPD60R145CFD7 is a 600V superjunction MOSFET in a PG-TO252-3 package, designed for resonant topologies such as phase-shift full-bridge and LLC converters. It features an ultra-fast body diode, a maximum drain-source on-state resistance of 145 mΩ, a gate charge of 31 nC, and a reverse recovery charge of up to 0.9 µC. The device supports a pulsed drain current of 58 A and a continuous drain current of 16 A at 25°C case temperature. Thermal resistance from junction to case is 1.51 °C/W, and it is qualified for industrial applications under JEDEC standards.
Infineon’s answer to resonant high power topologies
The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
Server, Telecom, EV-charging, SMPS, PC power
Applications
Designers who used this product also designed with
1
2
MOSFETs HIGH POWER_NEW Product overview: IPD60R145CFD7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-IPD60R145CFD7 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD60R145CFD7 | 2045-IPD60R145CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET | MOSFET Transistor |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1450 ohms | |
| QG | 31 nC |