Infineon Technologies AG 900V 5.1A DPAK MOSFET Transistor IPD90R1K2C3

Description
Trans MOSFET N-CH 900V 5.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 900V 5.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 5.1A DPAK MOSFET Transistor
278-IPD90R1K2C3
900V 5.1A DPAK MOSFET Transistor 278-IPD90R1K2C3
Trans MOSFET N-CH 900V 5.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90R1K2C3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 900V 5.1A 3-Pin(2+Tab) DPAK T/R Product overview: IPD90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90R1K2C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90R1K2C3 - 069005-IPD90R1K2C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90R1K2C3
069005-IPD90R1K2C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90R1K2C3 069005-IPD90R1K2C3
Manufacturer: Infineon Technologies Win Source Part Number: 069005-IPD90R1K2C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): STD6N95K5; IPD90R1K2C3BTMA1; IPD90R1K2C3XT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069005-IPD90R1K2C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 310μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 710pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): STD6N95K5; IPD90R1K2C3BTMA1; IPD90R1K2C3XT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistors - IPD90R1K2C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPD90R1K2C3
Transistors IPD90R1K2C3
900V 5.1A 83W 1.2Ω@10V,2.8A 3.5V@310uA 1 N-Channel TO-252-3 MOSFETs ROHS

900V 5.1A 83W 1.2Ω@10V,2.8A 3.5V@310uA 1 N-Channel TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-IPD90R1K2C3 069005-IPD90R1K2C3 IPD90R1K2C3
Product Name 900V 5.1A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90R1K2C3 Transistors
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts 900 volts
PD 83000 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDF8275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 2222829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details