Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R400CE IPD65R400CE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 825990-IPD65R400CE Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 825990-IPD65R400CE Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R400CE - 825990-IPD65R400CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R400CE
825990-IPD65R400CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R400CE 825990-IPD65R400CE
Manufacturer: Infineon Technologies Win Source Part Number: 825990-IPD65R400CE Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 825990-IPD65R400CE
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
650V MOSFET Transistor
285-IPD65R400CE
650V MOSFET Transistor 285-IPD65R400CE
650V CoolMOSª CE Power Transistor Product overview: IPD65R400CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R400CE can be used for catalog matching and distributor lookup.

650V CoolMOSª CE Power Transistor Product overview: IPD65R400CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R400CE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 825990-IPD65R400CE 285-IPD65R400CE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R400CE 650V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB40N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details