The IPD600N25N3G is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO252-3 package. It has a drain-source breakdown voltage of 250 V, a maximum continuous drain current of 25 A at 25 °C, and a maximum on-resistance of 60 mΩ at 25 °C. The device supports an operating junction temperature up to 175 °C and has a thermal resistance from junction to case of 1.1 K/W. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. The gate charge totals 22 to 29 nC, with a gate plateau voltage of 4.3 V. Avalanche energy ratings are 210 mJ at 25 A and 25 Ω. Reverse diode characteristics include a forward voltage of 0.9 to 1.2 V at 25 °C and a reverse recovery time of up to 114 ns.
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives.
Summary of Features
Benefits
Potential Applications
Applications
250V 25A 60mΩ@10V,25A 136W 4V@90uA 1 N-Channel TO-252-3 MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPD600N25N3 G | IPD600N25N3 G |
| Product Name | N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0600 ohms |