Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R600C6BTMA1 IPD65R600C6BTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045887-IPD65R600C6B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 210μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045887-IPD65R600C6B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 210μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R600C6BTMA1 - 1045887-IPD65R600C6BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R600C6BTMA1
1045887-IPD65R600C6BTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R600C6BTMA1 1045887-IPD65R600C6BTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045887-IPD65R600C6B TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.5V @ 210μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 440pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045887-IPD65R600C6BTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 210μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 440pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
650V 7.3A TO252 MOSFET Transistor
278-IPD65R600C6BTMA1
650V 7.3A TO252 MOSFET Transistor 278-IPD65R600C6BTMA1
MOSFET N-CH 650V 7.3A TO252-3 Product overview: IPD65R600C6BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R600C6BTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7.3A TO252-3 Product overview: IPD65R600C6BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R600C6BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD65R600C6BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R600C6BTMA1TR-ND
Single FETs, MOSFETs IPD65R600C6BTMA1TR-ND
N-Channel 650V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R600C6BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R600C6BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R600C6BTMA1
MOSFET N-CH 650V 7.3A TO252-3

MOSFET N-CH 650V 7.3A TO252-3

Supplier's Site
MOSFET N-Ch 700V 7.3A DPAK-2 CoolMOS C6

MOSFET N-Ch 700V 7.3A DPAK-2 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045887-IPD65R600C6BTMA1 278-IPD65R600C6BTMA1 IPD65R600C6BTMA1TR-ND IPD65R600C6BTMA1 IPD65R600C6BTMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R600C6BTMA1 650V 7.3A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts 650 volts
PD 63000 milliwatts 63000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data