Infineon Technologies AG Electronic Surplus - IPD80R1K4CE IPD80R1K4CE

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186191-IPD80R1K4CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186191-IPD80R1K4CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPD80R1K4CE - 1186191-IPD80R1K4CE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD80R1K4CE
1186191-IPD80R1K4CE
Electronic Surplus - IPD80R1K4CE 1186191-IPD80R1K4CE
Manufacturer: Infineon Technologies Win Source Part Number: 1186191-IPD80R1K4CE Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186191-IPD80R1K4CE
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186191-IPD80R1K4CE
Product Name Electronic Surplus - IPD80R1K4CE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details