Infineon Technologies AG Single FETs, MOSFETs IPD60R450E6ATMA1

Description
N-Channel 600V 9.2A (Tc) 74W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 600V 9.2A (Tc) 74W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD60R450E6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R450E6ATMA1TR-ND
Single FETs, MOSFETs IPD60R450E6ATMA1TR-ND
N-Channel 600V 9.2A (Tc) 74W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9.2A (Tc) 74W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R450E6ATMA1 - 1045878-IPD60R450E6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R450E6ATMA1
1045878-IPD60R450E6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R450E6ATMA1 1045878-IPD60R450E6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045878-IPD60R450E6A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 280μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 620pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045878-IPD60R450E6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 280μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 620pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 9.2A TO252 MOSFET Transistor
278-IPD60R450E6ATMA1
600V 9.2A TO252 MOSFET Transistor 278-IPD60R450E6ATMA1
MOSFET N-CH 600V 9.2A TO252-3 Product overview: IPD60R450E6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R450E6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9.2A TO252-3 Product overview: IPD60R450E6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R450E6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R450E6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R450E6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R450E6ATMA1
MOSFET N-CH 600V 9.2A TO252-3

MOSFET N-CH 600V 9.2A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD60R450E6ATMA1TR-ND 1045878-IPD60R450E6ATMA1 278-IPD60R450E6ATMA1 IPD60R450E6ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R450E6ATMA1 600V 9.2A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) 620 pF @ 100 V
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data