Infineon Technologies AG Single FETs, MOSFETs IPD80R2K7C3AATMA1

Description
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD80R2K7C3AATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD80R2K7C3AATMA1DKR-ND
Single FETs, MOSFETs 448-IPD80R2K7C3AATMA1DKR-ND
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD80R2K7C3AATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD80R2K7C3AATMA1CT-ND
Single FETs, MOSFETs 448-IPD80R2K7C3AATMA1CT-ND
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD80R2K7C3AATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD80R2K7C3AATMA1TR-ND
Single FETs, MOSFETs 448-IPD80R2K7C3AATMA1TR-ND
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
TO252 MOSFET Transistor
278-IPD80R2K7C3AATMA1
TO252 MOSFET Transistor 278-IPD80R2K7C3AATMA1
MOSFET N-CH TO252-3 Product overview: IPD80R2K7C3AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R2K7C3AATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH TO252-3 Product overview: IPD80R2K7C3AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R2K7C3AATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2172531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172531
MOSFETs 2172531
Infineon IPD80R2K7C3AATMA1 MOSFET

Infineon IPD80R2K7C3AATMA1 MOSFET

Supplier's Site
MOSFETs - 2172532P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172532P
MOSFETs 2172532P
Infineon IPD80R2K7C3AATMA1 MOSFET

Infineon IPD80R2K7C3AATMA1 MOSFET

Supplier's Site
MOSFETs - 2172532 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172532
MOSFETs 2172532
Infineon IPD80R2K7C3AATMA1 MOSFET

Infineon IPD80R2K7C3AATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80R2K7C3AATMA1 - 874781-IPD80R2K7C3AATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80R2K7C3AATMA1
874781-IPD80R2K7C3AATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80R2K7C3AATMA1 874781-IPD80R2K7C3AATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874781-IPD80R2K7C3AA TMA1 Series: * Package: Reel - TR Family Name: IPD80R2 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-IPD80R2K7C3AATM A1, SP001065818, 448-IPD80R2K7C3AATMA 1TR, IPD80R2K7C3AATMA1-ND , 448-IPD80R2K7C3AATMA 1DKR, 448-IPD80R2K7C3AATMA 1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 874781-IPD80R2K7C3AATMA1
Series: *
Package: Reel - TR
Family Name: IPD80R2
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-IPD80R2K7C3AATMA1, SP001065818, 448-IPD80R2K7C3AATMA1TR, IPD80R2K7C3AATMA1-ND, 448-IPD80R2K7C3AATMA1DKR, 448-IPD80R2K7C3AATMA1CT

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R2K7C3AATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD80R2K7C3AATMA1
Single FETs, MOSFETs IPD80R2K7C3AATMA1
MOSFET N-CH TO252-3

MOSFET N-CH TO252-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 800V, 2A, 42W Rohs Compliant Infineon - 39AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 800V, 2A, 42W Rohs Compliant Infineon
39AH8911
Mosfet, Aec-Q101, N-Ch, 800V, 2A, 42W Rohs Compliant Infineon 39AH8911
MOSFET, AEC-Q101, N-CH, 800V, 2A, 42W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 800V, 2A, 42W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD80R2K7C3AATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD80R2K7C3AATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD80R2K7C3AATMA1
MOSFET N-CH TO252-3

MOSFET N-CH TO252-3

Supplier's Site
MOSFET AUTOMOTIVE

MOSFET AUTOMOTIVE

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPD80R2K7C3AATMA1DKR-ND 278-IPD80R2K7C3AATMA1 2172531 2172532P 874781-IPD80R2K7C3AATMA1 IPD80R2K7C3AATMA1 39AH8911 IPD80R2K7C3AATMA1 IPD80R2K7C3AATMA1
Product Name Single FETs, MOSFETs TO252 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD80R2K7C3AATMA1 Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 800V, 2A, 42W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data