Infineon Technologies AG Single FETs, MOSFETs IPD60R360P7ATMA1

Description
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD60R360P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7ATMA1TR-ND
Single FETs, MOSFETs IPD60R360P7ATMA1TR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7ATMA1DKR-ND
Single FETs, MOSFETs IPD60R360P7ATMA1DKR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R360P7ATMA1CT-ND
Single FETs, MOSFETs IPD60R360P7ATMA1CT-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995496-IPD60R360P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995496-IPD60R360P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995496-IPD60R360P7ATMA1
Win Source Part Number: 995496-IPD60R360P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 4V @ 140µA Power Dissipation (Max): 41W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPD60R360P7ATMA 1,SP001606048,IPD60R 360P7ATMA1CT,IPD60R3 60P7ATMA1DKR,IPD60R3 60P7ATMA1TR,IFEINFIP D60R360P7ATMA1 Base Product Number: IPD60R Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 995496-IPD60R360P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 140µA
Power Dissipation (Max): 41W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPD60R360P7ATMA1,SP001606048,IPD60R360P7ATMA1CT,IPD60R360P7ATMA1DKR,IPD60R360P7ATMA1TR,IFEINFIPD60R360P7ATMA1
Base Product Number: IPD60R
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 9A TO252 MOSFET Transistor
278-IPD60R360P7ATMA1
600V 9A TO252 MOSFET Transistor 278-IPD60R360P7ATMA1
MOSFET N-CH 600V 9A TO252-3 Product overview: IPD60R360P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A TO252-3 Product overview: IPD60R360P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2144387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144387
MOSFETs 2144387
Infineon MOSFET IPD60R360P7ATMA1

Infineon MOSFET IPD60R360P7ATMA1

Supplier's Site
MOSFETs - 2144388P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144388P
MOSFETs 2144388P
Infineon MOSFET IPD60R360P7ATMA1

Infineon MOSFET IPD60R360P7ATMA1

Supplier's Site
MOSFETs - 2144388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144388
MOSFETs 2144388
Infineon MOSFET IPD60R360P7ATMA1

Infineon MOSFET IPD60R360P7ATMA1

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R360P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R360P7ATMA1
Single FETs, MOSFETs IPD60R360P7ATMA1
MOSFET N-CH 600V 9A TO252-3

MOSFET N-CH 600V 9A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon - 34AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon
34AC1679
Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon 34AC1679
MOSFET, N-CH, 600V, 9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R360P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R360P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R360P7ATMA1
MOSFET N-CH 600V 9A TO252-3

MOSFET N-CH 600V 9A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD60R360P7ATMA1TR-ND 995496-IPD60R360P7ATMA1 278-IPD60R360P7ATMA1 2144387 2144388P IPD60R360P7ATMA1 IPD60R360P7ATMA1 34AC1679 IPD60R360P7ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 9A TO252 MOSFET Transistor MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 9A, To-252; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 41000 milliwatts 41 milliwatts 41000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data