Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250E6 IPD65R250E6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205227-IPD65R250E6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPD65R250E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 400μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 1000V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD18N65M5; STD16N65M5; Introduction Date: July 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205227-IPD65R250E6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPD65R250E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 400μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 1000V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD18N65M5; STD16N65M5; Introduction Date: July 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250E6 - 205227-IPD65R250E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250E6
205227-IPD65R250E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250E6 205227-IPD65R250E6
Manufacturer: Infineon Technologies Win Source Part Number: 205227-IPD65R250E6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPD65R250E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 400μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 1000V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD18N65M5; STD16N65M5; Introduction Date: July 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 205227-IPD65R250E6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Family Name: IPD65R250E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 16.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 400μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 950pF @ 1000V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 4.4A, 10V
Alternative Parts (Cross-Reference): TSM70N380CP ROG; STD18N65M5; STD16N65M5;
Introduction Date: July 08, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
TO252 MOSFET Transistor
285-IPD65R250E6
TO252 MOSFET Transistor 285-IPD65R250E6
MOSFET N-CH TO252-3 Product overview: IPD65R250E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R250E6 can be used for catalog matching and distributor lookup.

MOSFET N-CH TO252-3 Product overview: IPD65R250E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD65R250E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD65R250E6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD65R250E6
Single FETs, MOSFETs IPD65R250E6
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205227-IPD65R250E6 285-IPD65R250E6 IPD65R250E6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD65R250E6 TO252 MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 208000 milliwatts 208000 milliwatts 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers
MOSFETs - 349377 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
40V 75A MOSFET Transistor - 278-BUK7C06-40AITE,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details