650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.
Summary of Features
First 650V automotive qualified technology with integrated fast body diode on the market
Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
Low gate charge value Q g
Low Q rr at repetitive commutation on body diode & low Q oss
Reduced turn on and turn of delay times
Compliant to AEC Q101 standard
Benefits
Increased safety margin due to higher breakdown voltage
Reduced EMI appearance and easy to design in
Better light load efficiency
Lower switching losses
Higher switching frequency and/or higher duty cycle possible
High quality and reliability
Potential Applications
Unidirectional and bidirectional DC-DC converter
Battery charger
HID lighting
Applications
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO)
AIKB50N65DH5 | Automotive IGBT discretes
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
IPD25N06S4L-30 | Automotive MOSFET
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD50N10S3L-16 | Automotive MOSFET
IAUT260N10S5N019 | Automotive MOSFET
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
IPLU300N04S4-R8 | Automotive MOSFET
BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches
TLF35584QVVS2 | OPTIREG™ PMIC
BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch
SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO)
AIKB50N65DH5 | Automotive IGBT discretes
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
IPD25N06S4L-30 | Automotive MOSFET
BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD50N10S3L-16 | Automotive MOSFET
1 2 3 4
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.
Summary of Features
- First 650V automotive qualified technology with integrated fast body diode on the market
- Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
- Low gate charge value Q g
- Low Q rr at repetitive commutation on body diode & low Q oss
- Reduced turn on and turn of delay times
- Compliant to AEC Q101 standard
Benefits
- Increased safety margin due to higher breakdown voltage
- Reduced EMI appearance and easy to design in
- Better light load efficiency
- Lower switching losses
- Higher switching frequency and/or higher duty cycle possible
- High quality and reliability
Potential Applications
- Unidirectional and bidirectional DC-DC converter
- Battery charger
- HID lighting
Applications
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- SAK-TC237LP-32F200N AC |
AURIX™ Family – TC23xL
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE4254EJ A |
OPTIREG™ linear voltage regulators (LDO)
- AIKB50N65DH5 |
Automotive IGBT discretes
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- IPD25N06S4L-30 |
Automotive MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD50N10S3L-16 |
Automotive MOSFET
- IAUT260N10S5N019 |
Automotive MOSFET
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IPLU300N04S4-R8 |
Automotive MOSFET
- BTS3405G |
Classic HITFET™ 12V | automotive smart low-side switches
- TLF35584QVVS2 |
OPTIREG™ PMIC
- BTS6133D |
Classic PROFET™ 12V | automotive smart high-side switch
- SAK-TC237LP-32F200N AC |
AURIX™ Family – TC23xL
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE4254EJ A |
OPTIREG™ linear voltage regulators (LDO)
- AIKB50N65DH5 |
Automotive IGBT discretes
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- IPD25N06S4L-30 |
Automotive MOSFET
- BTS5045-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD50N10S3L-16 |
Automotive MOSFET
1
2
3
4