Infineon Technologies AG Single FETs, MOSFETs IPD70R2K0CEAUMA1

Description
N-Channel 700V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 700V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD70R2K0CEAUMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD70R2K0CEAUMA1-ND
Single FETs, MOSFETs IPD70R2K0CEAUMA1-ND
N-Channel 700V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3

N-Channel 700V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R2K0CEAUMA1 - 921293-IPD70R2K0CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R2K0CEAUMA1
921293-IPD70R2K0CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R2K0CEAUMA1 921293-IPD70R2K0CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921293-IPD70R2K0CEAU MA1 Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPD70R2 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921293-IPD70R2K0CEAUMA1
Series: CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 700 V 4A (Tc) 42W (Tc) Surface Mount PG-TO252-3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IPD70R2
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
700V 4A TO252 MOSFET Transistor
278-IPD70R2K0CEAUMA1
700V 4A TO252 MOSFET Transistor 278-IPD70R2K0CEAUMA1
MOSFET N-CH 700V 4A TO252-3 Product overview: IPD70R2K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R2K0CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 4A TO252-3 Product overview: IPD70R2K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R2K0CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD70R2K0CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD70R2K0CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD70R2K0CEAUMA1
MOSFET N-CH 700V 4A TO252-3

MOSFET N-CH 700V 4A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD70R2K0CEAUMA1-ND 921293-IPD70R2K0CEAUMA1 278-IPD70R2K0CEAUMA1 IPD70R2K0CEAUMA1 IPD70R2K0CEAUMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R2K0CEAUMA1 700V 4A TO252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) Surface Mount
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details