Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH6N03LAG IPDH6N03LAG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 016778-IPDH6N03LAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 19nC @ 5V Max Input Capacitance: 2390pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 016778-IPDH6N03LAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 19nC @ 5V Max Input Capacitance: 2390pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH6N03LAG - 016778-IPDH6N03LAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH6N03LAG
016778-IPDH6N03LAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH6N03LAG 016778-IPDH6N03LAG
Manufacturer: Infineon Technologies Win Source Part Number: 016778-IPDH6N03LAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 19nC @ 5V Max Input Capacitance: 2390pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016778-IPDH6N03LAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 30μA
Max Gate Charge: 19nC @ 5V
Max Input Capacitance: 2390pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPDH6N03LAGINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPDH6N03LAGINTR-ND
Single FETs, MOSFETs IPDH6N03LAGINTR-ND
N-Channel 25V 50A (Tc) 71W (Tc) Surface Mount PG-TO252-3-11

N-Channel 25V 50A (Tc) 71W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
25V 50A TO252 MOSFET Transistor
278-IPDH6N03LAG
25V 50A TO252 MOSFET Transistor 278-IPDH6N03LAG
MOSFET N-CH 25V 50A TO252-3 Product overview: IPDH6N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDH6N03LAG can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 50A TO252-3 Product overview: IPDH6N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPDH6N03LAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDH6N03LAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDH6N03LAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDH6N03LAG
MOSFET N-CH 25V 50A TO252-3

MOSFET N-CH 25V 50A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016778-IPDH6N03LAG IPDH6N03LAGINTR-ND 278-IPDH6N03LAG IPDH6N03LAG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPDH6N03LAG Single FETs, MOSFETs 25V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 71000 milliwatts 71000 milliwatts
Unlock Full Specs
to access all available technical data