Infineon Technologies AG Single FETs, MOSFETs IPD90N06S4L05ATMA2

Description
IPD90N06 - 55V-60V N-Channel Automotive MOSFET
Request a Quote Datasheet
Description
IPD90N06 - 55V-60V N-Channel Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPD90N06S4L05ATMA2 - Rochester Electronics
Newburyport, MA, United States
IPD90N06 - 55V-60V N-Channel Automotive MOSFET

IPD90N06 - 55V-60V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPD90N06S4L05ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S4L05ATMA2CT-ND
Single FETs, MOSFETs 448-IPD90N06S4L05ATMA2CT-ND
MOSFET N-CH 60V 90A TO252-31

MOSFET N-CH 60V 90A TO252-31

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90N06S4L05ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S4L05ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD90N06S4L05ATMA2DKR-ND
MOSFET N-CH 60V 90A TO252-31

MOSFET N-CH 60V 90A TO252-31

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90N06S4L05ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S4L05ATMA2TR-ND
Single FETs, MOSFETs 448-IPD90N06S4L05ATMA2TR-ND
N-Channel 60V 90A (Tc) 107W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 90A (Tc) 107W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
MOSFET N-CH 60V 90A TO252-3 - 376-IPD90N06S4L05ATMA2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 90A TO252-3
376-IPD90N06S4L05ATMA2
MOSFET N-CH 60V 90A TO252-3 376-IPD90N06S4L05ATMA2
MOSFET N-CH 60V 90A TO252-3

MOSFET N-CH 60V 90A TO252-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90N06S4L05ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90N06S4L05ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90N06S4L05ATMA2
MOSFET N-CH 60V 90A TO252-31

MOSFET N-CH 60V 90A TO252-31

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD90N06S4L05ATMA2 448-IPD90N06S4L05ATMA2CT-ND 376-IPD90N06S4L05ATMA2 IPD90N06S4L05ATMA2 IPD90N06S4L05ATMA2
Product Name Single FETs, MOSFETs MOSFET N-CH 60V 90A TO252-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details