Infineon Technologies AG MOSFETs IPDD60R045CFD7XTMA1

Description
INFINEON MOSFET IPDD60R045CFD7XTMA1
Request a Quote Datasheet
Description
INFINEON MOSFET IPDD60R045CFD7XTMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2583872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583872
MOSFETs 2583872
INFINEON MOSFET IPDD60R045CFD7XTMA1

INFINEON MOSFET IPDD60R045CFD7XTMA1

Supplier's Site
MOSFETs - 2583873P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583873P
MOSFETs 2583873P
INFINEON MOSFET IPDD60R045CFD7XTMA1

INFINEON MOSFET IPDD60R045CFD7XTMA1

Supplier's Site
MOSFETs - 2583873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583873
MOSFETs 2583873
INFINEON MOSFET IPDD60R045CFD7XTMA1

INFINEON MOSFET IPDD60R045CFD7XTMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPDD60R045CFD7XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R045CFD7XTMA1CT-ND
Single FETs, MOSFETs 448-IPDD60R045CFD7XTMA1CT-ND
N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R045CFD7XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R045CFD7XTMA1DKR-ND
Single FETs, MOSFETs 448-IPDD60R045CFD7XTMA1DKR-ND
N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPDD60R045CFD7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPDD60R045CFD7XTMA1TR-ND
Single FETs, MOSFETs 448-IPDD60R045CFD7XTMA1TR-ND
N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

N-Channel 600V 61A (Tc) 379W (Tc) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPDD60R045CFD7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPDD60R045CFD7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPDD60R045CFD7XTMA1
MOSFET N-CH 600V 61A HDSOP-10

MOSFET N-CH 600V 61A HDSOP-10

Supplier's Site
Mosfet, N-Ch, 600V, 61A, Hdsop Rohs Compliant Infineon - 22AJ0125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 61A, Hdsop Rohs Compliant Infineon
22AJ0125
Mosfet, N-Ch, 600V, 61A, Hdsop Rohs Compliant Infineon 22AJ0125
MOSFET, N-CH, 600V, 61A, HDSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 61A, HDSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2583872 448-IPDD60R045CFD7XTMA1CT-ND IPDD60R045CFD7XTMA1 22AJ0125
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 61A, Hdsop Rohs Compliant Infineon
Package Type HDSOP 10-PowerSOP Module 10-PowerSOP Module TO-3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details