The IPD90N04S4L-04 is an N-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-313 package. It has a drain-source voltage rating of 40 V, a continuous drain current of 90 A at 25°C, and a maximum on-state resistance of 3.8 mΩ at 10 V gate-source voltage. The device supports an operating junction temperature up to 175°C and is AEC-Q200 qualified, RoHS compliant, and 100% avalanche tested. It features single-pulse avalanche energy of 95 mJ at 45 A and a gate-source voltage range of ±20 V. Thermal resistance from junction to case is 2.1 K/W.
Summary of Features
Benefits
Potential Applications
Simulation/ SPICE-Model
Applications
Designers who used this product also designed with
1
2
MOSFETs N-Ch 40V 90A DPAK-2 OptiMOS-T2 Product overview: IPD90N04S4L-04 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD90N04S4L-04 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 040638-IPD90N04S4L-0
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2
MOSFET N-Ch 40V 90A DPAK-2 OptiMOS-T2
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | IPD90N04S4L-04 | 2088-IPD90N04S4L-04 | 040638-IPD90N04S4L-04 | IPD90N04S4L-04 | IPD90N04S4L-04 |
| Product Name | Automotive MOSFET | 40V 90A DPAK MOSFET Transistor | Discrete Semiconductor Products | MOSFET | Transistors |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| VGS(off) | 1.2 to 2.2 volts | ||||
| rDS(on) | 0.0038 ohms | ||||
| TJ | -55 to 175 C (-67 to 347 F) |