Infineon Technologies AG Automotive MOSFET IPD90N10S4L-06

Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Diesel direct injection Wired Communication Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote
Description
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Diesel direct injection Wired Communication Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPD90N10S4L-06 is an N-channel enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TO252-3-313 case with a maximum continuous drain current of 90 A at 25°C and a drain-source on-state resistance of 6.6 mΩ at 10 V gate-source voltage. The device operates up to 175°C junction temperature and is qualified to AEC-Q200. It is 100% avalanche tested with a single-pulse avalanche energy of 250 mJ at 45 A drain current, and meets RoHS environmental standards.

Datasheet Summary
Powered by GS/AI

IPD90N10S4L-06 is an N-channel enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TO252-3-313 case with a maximum continuous drain current of 90 A at 25°C and a drain-source on-state resistance of 6.6 mΩ at 10 V gate-source voltage. The device operates up to 175°C junction temperature and is qualified to AEC-Q200. It is 100% avalanche tested with a single-pulse avalanche energy of 250 mJ at 45 A drain current, and meets RoHS environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD90N10S4L-06 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD90N10S4L-06
Automotive MOSFET IPD90N10S4L-06
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Diesel direct injection Wired Communication Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch IPG20N06S4L-14A | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET BSS138N | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IPD90P04P4L-04 | Automotive MOSFET BTS452T | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3

Summary of Features

  • N-channel - Enhancement mode
  • AEC qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • highest current capability 180A
  • low switching and conduction power losses for high thermal efficiency
  • robust packages with superior quality and reliability
  • optimized total gate charge enables smaller driver output stages

Potential Applications

  • 48V inverter
  • 48V DC/DC
  • HID lighting

Simulation/SPICE-Model


Applications

  • 48 V to 12 V DC-DC converter
  • Automotive electric pumps and fans 12 V
  • Automotive secondary power distribution unit
  • Diesel direct injection
  • Wired Communication

Designers who used this product also designed with


  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS452T |
    Classic PROFET™ 24V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N10S4L-06 - 205228-IPD90N10S4L-06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N10S4L-06
205228-IPD90N10S4L-06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N10S4L-06 205228-IPD90N10S4L-06
Manufacturer: Infineon Technologies Win Source Part Number: 205228-IPD90N10S4L-0 6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3-313 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2.1V @ 90μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 6250pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 90A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205228-IPD90N10S4L-06
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3-313
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 90μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 6250pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 90A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-IPD90N10S4L-06
MOSFET Transistor 2088-IPD90N10S4L-06
MOSFETs MOSFET Product overview: IPD90N10S4L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD90N10S4L-06 can be used for catalog matching and distributor lookup.

MOSFETs MOSFET Product overview: IPD90N10S4L-06 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD90N10S4L-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD90N10S4L-06 205228-IPD90N10S4L-06 2088-IPD90N10S4L-06 IPD90N10S4L-06
Product Name Automotive MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD90N10S4L-06 MOSFET Transistor MOSFET
Polarity N-Channel; N N-Channel; N-Channel N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 1.1 to 2.1 volts
rDS(on) 0.0066 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 - 2N6796 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
3 suppliers
Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details