Infineon Technologies AG Single FETs, MOSFETs IPD90P04P405ATMA1

Description
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet
Description
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD90P04P405ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD90P04P405ATMA1TR-ND
Single FETs, MOSFETs IPD90P04P405ATMA1TR-ND
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980665-IPD90P04P405ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980665-IPD90P04P405ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980665-IPD90P04P405ATMA1
Win Source Part Number: 980665-IPD90P04P405A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 4.7mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 154 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD90P04P405ATMA1TR, SP000671164,IPD90P04 P405ATMA1DKR,IPD90P0 4P405ATMA1CT Base Product Number: IPD90P Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980665-IPD90P04P405ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 4.7mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 154 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD90P04P405ATMA1TR,SP000671164,IPD90P04P405ATMA1DKR,IPD90P04P405ATMA1CT
Base Product Number: IPD90P
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
40V 90A TO252 MOSFET Transistor
278-IPD90P04P405ATMA1
40V 90A TO252 MOSFET Transistor 278-IPD90P04P405ATMA1
MOSFET P-CH 40V 90A TO252-3 Product overview: IPD90P04P405ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P04P405ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 90A TO252-3 Product overview: IPD90P04P405ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P04P405ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-Ch -40V -90A DPAK-2 OptiMOS-P2

MOSFET P-Ch -40V -90A DPAK-2 OptiMOS-P2

Buy Now Datasheet
Single FETs, MOSFETs - IPD90P04P405ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90P04P405ATMA1
Single FETs, MOSFETs IPD90P04P405ATMA1
MOSFET P-CH 40V 90A TO252-3

MOSFET P-CH 40V 90A TO252-3

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -90A, 175Deg C, 125W; Channel Type Infineon - 50Y2045 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -90A, 175Deg C, 125W; Channel Type Infineon
50Y2045
Mosfet, P-Ch, -40V, -90A, 175Deg C, 125W; Channel Type Infineon 50Y2045
MOSFET, P-CH, -40V, -90A, 175DEG C, 125W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, -40V, -90A, 175DEG C, 125W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90P04P405ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90P04P405ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90P04P405ATMA1
MOSFET P-CH 40V 90A TO252-3

MOSFET P-CH 40V 90A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD90P04P405ATMA1TR-ND 980665-IPD90P04P405ATMA1 278-IPD90P04P405ATMA1 IPD90P04P405ATMA1 IPD90P04P405ATMA1 50Y2045 IPD90P04P405ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 90A TO252 MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -40V, -90A, 175Deg C, 125W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data