Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R950CEAUMA1 IPD70R950CEAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921296-IPD70R950CEAU MA1 Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPD70R950 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD70R950CEAUMA1CT, IPD70R950CEAUMA1DKR, SP001466970, IPD70R950CEAUMA1-ND, IPD70R950CEAUMA1TR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921296-IPD70R950CEAU MA1 Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPD70R950 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD70R950CEAUMA1CT, IPD70R950CEAUMA1DKR, SP001466970, IPD70R950CEAUMA1-ND, IPD70R950CEAUMA1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R950CEAUMA1 - 921296-IPD70R950CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R950CEAUMA1
921296-IPD70R950CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R950CEAUMA1 921296-IPD70R950CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921296-IPD70R950CEAU MA1 Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPD70R950 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD70R950CEAUMA1CT, IPD70R950CEAUMA1DKR, SP001466970, IPD70R950CEAUMA1-ND, IPD70R950CEAUMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 921296-IPD70R950CEAUMA1
Series: CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 700 V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IPD70R950
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPD70R950CEAUMA1CT, IPD70R950CEAUMA1DKR, SP001466970, IPD70R950CEAUMA1-ND, IPD70R950CEAUMA1TR

Buy Now Datasheet
Single FETs, MOSFETs - IPD70R950CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD70R950CEAUMA1TR-ND
Single FETs, MOSFETs IPD70R950CEAUMA1TR-ND
N-Channel 700V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3

N-Channel 700V 7.4A (Tc) 68W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
700V 7.4A TO252 MOSFET Transistor
278-IPD70R950CEAUMA1
700V 7.4A TO252 MOSFET Transistor 278-IPD70R950CEAUMA1
MOSFET N-CH 700V 7.4A TO252-3 Product overview: IPD70R950CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R950CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 7.4A TO252-3 Product overview: IPD70R950CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 7.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 7.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70R950CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 700V 7.4A TO252-3 - 376-IPD70R950CEAUMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 700V 7.4A TO252-3
376-IPD70R950CEAUMA1
MOSFET N-CH 700V 7.4A TO252-3 376-IPD70R950CEAUMA1
MOSFET N-CH 700V 7.4A TO252-3

MOSFET N-CH 700V 7.4A TO252-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD70R950CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD70R950CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD70R950CEAUMA1
MOSFET N-CH 700V 7.4A TO252-3

MOSFET N-CH 700V 7.4A TO252-3

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921296-IPD70R950CEAUMA1 IPD70R950CEAUMA1TR-ND 278-IPD70R950CEAUMA1 376-IPD70R950CEAUMA1 IPD70R950CEAUMA1 IPD70R950CEAUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70R950CEAUMA1 Single FETs, MOSFETs 700V 7.4A TO252 MOSFET Transistor MOSFET N-CH 700V 7.4A TO252-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) Surface Mount
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 700 volts
Unlock Full Specs
to access all available technical data